EN
  • EN
  • DE

BGF80220

Part No BGF80220
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Module Single Power Amp 894MHz 3-Pin SOT-365C Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-365
Frequency 894 MHz
Gain 30 dB
Lead Free Yes
Maximum Operating Temperature 90 °C
Min Operating Temperature -20 °C
Number of Channels 1
RoHS Compliant
Win Source Part Number 1049205-BGF80220
Categories RF Amplifiers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGF80220 CAD Model

Description

The NXP BGF80220 is a high-performance, Silicon Germanium Carbon (SiGe:C) MMIC amplifier designed for a wide range of applications, including but not limited to, wireless infrastructure, satellite communications, and industrial, scientific, and medical (ISM) applications. This versatile product boasts a robust design and offers a perfect blend of performance, efficiency, and reliability, making it an ideal choice for demanding RF systems.

Key Features

  • Frequency Range: The BGF80220 operates over a broad frequency range, making it suitable for various communication bands and systems.
  • High Gain: It provides a high gain, which ensures strong signal amplification, enhancing the overall performance of the communication system.
  • Low Noise Figure: The low noise figure of the BGF80220 minimizes the addition of unwanted noise in the signal chain, thereby maintaining signal integrity.
  • High Linearity: Exhibits high linearity, which is critical for maintaining signal fidelity, especially in complex modulation schemes.
  • Power Efficiency: Designed with power efficiency in mind, the BGF80220 helps reduce the overall power consumption of the system, leading to cost savings and extended operation times.

Applications

The flexibility and superior performance of the NXP BGF80220 make it suitable for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Satellite communications (e.g., low-noise block downconverters)
  • ISM applications (e.g., RFID, industrial sensors)
  • General-purpose RF and microwave amplification

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BGF80220 is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robustness is reflected in its ability to operate under a wide range of environmental conditions, guaranteeing performance even in the most challenging situations.

Conclusion

The NXP BGF80220 is an exemplary product that combines cutting-edge technology with practical design considerations, resulting in a highly versatile and efficient amplifier. Its wide frequency range, high gain, low noise figure, and high linearity make it an excellent choice for designers looking to enhance their RF and microwave systems' capabilities. With NXP's reputation for quality, the BGF80220 is a reliable component that will deliver exceptional performance for a multitude of RF applications.

You May Also Be Interested in

Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess