EN
  • EN
  • DE

CJD32C

Part No CJD32C
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description COMPLEMENTARY SILICON POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1161660-CJD32C
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJD32C CAD Model

Description

The CJD32C is a silicon NPN transistor manufactured by Central Semiconductor Corp. It is designed for general-purpose amplification and switching applications.

Applications

  • General-purpose switching.
  • Amplification of analog signals.
  • Driver stages for higher-power devices.
  • Linear regulators.

Features

  • NPN Silicon Transistor: Offers reliable and predictable performance.
  • High Current Gain (hFE): Provides substantial amplification.
  • Low Saturation Voltage: Ensures efficient switching.
  • Compact Package: Facilitates high-density circuit board layouts.

Benefits

  • Versatile Application: Suitable for a wide range of circuits.
  • Efficient Amplification: Provides significant gain with minimal distortion.
  • Fast Switching Speed: Enables rapid switching operations.
  • Cost-Effective Solution: Offers a balance of performance and price.

Specifications

Typical specifications include:

  • Collector-Emitter Voltage (VCEO): Maximum voltage that can be applied between the collector and emitter.
  • Collector Current (IC): Maximum continuous collector current.
  • Power Dissipation (PD): Maximum power that the transistor can dissipate.
  • Current Gain (hFE): DC current gain, indicating amplification capability.
  • Saturation Voltage (VCE(sat)): Collector-emitter saturation voltage, indicating switching efficiency.
  • Transition Frequency (fT): Frequency at which the gain drops to unity.

The CJD32C is a reliable choice for various electronic applications requiring a general-purpose NPN transistor.

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2486 $62.4860
23+ $5.1270 $117.9210
35+ $4.9665 $173.8275
49+ $4.8060 $235.4940
63+ $4.6466 $292.7358
84+ $4.1661 $349.9524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess