EN
  • EN
  • DE

CMPT3646

Part No CMPT3646
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162419-CMPT3646
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPT3646 CAD Model

Description

The CMPT3646 is a silicon NPN transistor from Central Semiconductor Corp, designed for high-speed switching and amplification applications. This transistor is commonly used in circuits where fast response times and efficient signal processing are crucial.

Applications:

  • High-Speed Switching: Used in circuits requiring rapid switching, such as inverters and converters.
  • Amplification: Applied in small signal amplifiers for boosting weak signals.
  • Driver Stages: Can be used as a driver for other components in more complex circuits.
  • Oscillators: Found in oscillator circuits generating specific frequencies.
  • Load Switches: Used to switch loads ON or OFF.

Features:

  • NPN Transistor: A negative-positive-negative (NPN) bipolar junction transistor.
  • High Current Gain (hFE): Offers a high current amplification factor for efficient signal boosting.
  • Low Saturation Voltage: Minimizes power loss during saturation.
  • Fast Switching Speed: Enables quick transitions between ON and OFF states.
  • Surface Mount Package: Typically available in a small surface mount package for compact designs.

Benefits:

  • Efficient Amplification: High hFE provides good amplification with minimal input current.
  • Fast Response: High switching speed enables rapid circuit response.
  • Compact Design: Small surface mount package saves board space.
  • Reliable Performance: Central Semiconductor Corp is known for producing reliable components.
  • Versatile Use: Suitable for a wide range of applications, from simple switching to complex amplification.

Additional Details:

The CMPT3646's electrical characteristics include specific values for collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). These specifications are important for ensuring the transistor operates within its safe operating area. The device is commonly available in SOT-23 or similar surface mount packages.

When designing with the CMPT3646, it's crucial to consider thermal management, especially in high-current applications. Proper heatsinking or thermal considerations may be necessary to prevent overheating and ensure long-term reliability. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5040 $60.0960
57+ $2.0547 $117.1179
88+ $1.9912 $175.2256
120+ $1.9265 $231.1800
155+ $1.8630 $288.7650
208+ $1.6701 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess