The CMPT5088 is an NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It is designed for low-noise amplifier applications. This transistor offers high gain and low noise figure, making it suitable for sensitive signal amplification circuits. The CMPT5088 comes in a small SOT-23 package for efficient board space utilization.
Applications
- Low-noise amplifiers (LNAs)
- RF amplifiers
- Audio amplifiers
- Oscillator circuits
- Mixer circuits
Features
- NPN Bipolar Junction Transistor (BJT)
- Low noise figure
- High gain
- Small SOT-23 package
- High transition frequency
Benefits
- Enhances signal sensitivity in low-noise amplifier applications
- Provides efficient amplification with minimal added noise
- Reduces board space requirements due to small package size
- Improves circuit performance in high-frequency applications
- Offers stable and reliable operation
Additional Details
The CMPT5088's key electrical characteristics include a collector-emitter voltage (VCEO) of 25V, a collector current (IC) of 100mA, and a transition frequency (fT) of 500 MHz. It offers a typical noise figure of 2dB. The SOT-23 package is ideal for surface mount assembly and allows for compact PCB designs. The transistor is designed to operate over a temperature range of -65°C to +150°C. Its low noise characteristics and high gain make it an excellent choice for sensitive receiver and amplifier circuits. The CMPT5088 is often used in wireless communication devices, test equipment, and instrumentation systems. Its robust design ensures reliable performance in various operating conditions. The transistor’s consistent characteristics contribute to stable and predictable circuit behavior.