EN
  • EN
  • DE

CMPZ5223B

Part No CMPZ5223B
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description 350 mW ZENER DIODE 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162449-CMPZ5223B
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPZ5223B CAD Model

Description

The CMPZ5223B is a surface-mount Zener diode manufactured by Central Semiconductor Corp. It is designed to provide voltage regulation and protection in a variety of electronic circuits. This diode is commonly used in portable devices, power supplies, and signal conditioning circuits.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Clipping circuits
  • Level shifting circuits
  • Portable electronic devices (e.g., smartphones, tablets)
  • Power supplies

Features

  • Surface-mount package: Allows for compact designs and automated assembly
  • Tight voltage tolerance: Provides accurate voltage regulation
  • Low leakage current: Minimizes power consumption
  • High surge current capability: Protects against transient voltage surges
  • RoHS compliant: Environmentally friendly
  • Glass passivated junction: For reliability and stable performance

Benefits

  • Precise voltage regulation: Ensures stable circuit operation
  • Effective overvoltage protection: Protects sensitive components from damage
  • Reduced power consumption: Low leakage current minimizes energy waste
  • Compact design: Surface-mount package enables miniaturization
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations

Technical Specifications

The CMPZ5223B has a Zener voltage of 2.7V (typical). The power dissipation is rated at approximately 350mW. The operating temperature range typically spans from -65°C to +150°C. The diode is available in a SOD-323 surface-mount package. Detailed specifications, including dynamic impedance and reverse leakage current, are available in the manufacturer's datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess