EN
  • EN
  • DE

CMPZ5226B

Part No CMPZ5226B
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description 350 mW ZENER DIODE 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162450-CMPZ5226B
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPZ5226B CAD Model

Description

The CMPZ5226B is a silicon planar Zener diode from Central Semiconductor Corp. Although designated as END-OF-LIFE, it was previously used for voltage regulation and transient voltage suppression in various electronic circuits. This diode is designed to maintain a stable voltage level when operating in the reverse breakdown region.

Applications

  • Voltage regulation in low-power circuits.
  • Transient voltage suppression.
  • Clipping and clamping circuits.
  • Reference voltage sources.

Features

  • Silicon Planar Structure: Provides reliable and predictable performance.
  • Zener Voltage: Designed to operate at a specific reverse breakdown voltage.
  • Low Leakage Current: Minimizes power dissipation.
  • Compact Package: Suitable for high-density circuit board designs.

Benefits

  • Stable Voltage Regulation: Maintains a consistent voltage output under varying load conditions.
  • Protection Against Voltage Spikes: Prevents damage to sensitive components from transient voltages.
  • Simple Circuit Integration: Easy to implement in various electronic designs.
  • Reliable Performance: Ensures consistent operation over a wide range of operating conditions.

Specifications

While specific specifications may vary, typical parameters include:

  • Zener Voltage (Vz): The reverse voltage at which the diode starts to conduct significantly, maintaining a stable voltage.
  • Reverse Leakage Current (Ir): The small current that flows when the diode is reverse biased below the Zener voltage.
  • Power Dissipation (Pd): The maximum power the diode can dissipate without damage.
  • Operating Temperature Range: The range of ambient temperatures in which the diode can operate safely.

Note: As the CMPZ5226B is an END-OF-LIFE product, designers should consider alternative components for new designs.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess