EN
  • EN
  • DE

CMSH3-100MA TR13 PBFREE

Part No CMSH3-100MA TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 3A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Schottky 100 V 3A Surface Mount SMA
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name CMSH3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -CMSH3-100MA TR13-CT-ND, CMSH3-100MA TR13, CMSH3-100MA TR, CMSH3-100MA DKR, CMSH3-100MATR-ND, CMSH3-100MATR, CMSH3-100MA TR-ND, -CMSH3-100MACT-ND, -1583-CMSH3-100MATR13PBFREEDKR, -CMSH3-100MA TR13 PBFREE, -CMSH3-100MACT, CMSH3-100MADKR, -1583-CMSH3-100MATR13PBFREECT, CMSH3-100MA CT-ND, 1514-CMSH3-100MATR13PBFREECT, CMSH3-100MA DKR-ND, CMSH3-100MA CT, -CMSH3-100MA TR13-DKR, CMSH3-100MA TR13 LEAD FREE, -CMSH3-100MA CT-ND, 1514-CMSH3-100MATR13PBFREETR, CMSH3-100MACT-ND, -CMSH3-100MADKR-ND, CMSH3-100MADKR-ND, -CMSH3-100MA DKR-ND, -CMSH3-100MA TR13-DKR-ND, -CMSH3-100MADKR, 1514-CMSH3-100MATR13PBFREEDKR, -CMSH3-100MA TR13, CMSH3-100MACT, -CMSH3-100MA TR13-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866999-CMSH3-100MA TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CMSH3-100MA TR13 PBFREE CAD Model

Description

The Central Semiconductor Corp CMSH3-100MA TR13 PBFREE is a fast recovery diode that is designed for use in a wide range of applications.

  • Voltage Rating: 100 V
  • Current Rating: 3A
  • Package: Surface Mount SMA
  • Polarized: Yes
  • Packaging: Reel
  • Quantity: 5000
  • Estimated Production Lead Time: 39 weeks
  • Applications: Ideal for use in a wide range of applications, including power supplies, lighting ballasts, and audio equipment

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6356 $50.8480
195+ $0.5216 $101.7120
300+ $0.5053 $151.5900
410+ $0.4890 $200.4900
530+ $0.4727 $250.5310
710+ $0.4238 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess