EN
  • EN
  • DE

CXDM6053N TR PBFREE

Part No CXDM6053N TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 5.3A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features N-Channel 60 V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89
Manufacturer Central Semiconductor Corp
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89
Family Name CXDM6053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -CXDM6053N DKR-ND, -CXDM6053NDKR-ND, CXDM6053N TR-ND, CXDM6053NTR, CXDM6053N DKR-ND, CXDM6053NTR-ND, CXDM6053NCT, CXDM6053NCT-ND, CXDM6053N CT, -CXDM6053N TR-DKR-ND, -1583-CXDM6053NTRPBFREECT, -CXDM6053N TR, -CXDM6053N TR PBFREE, 1514-CXDM6053NTRPBFREETR, CXDM6053N TR LEAD FREE, CXDM6053N CT-ND, 1514-CXDM6053NTRPBFREEDKR, -CXDM6053NCT, CXDM6053N DKR, -CXDM6053NCT-ND, CXDM6053N TR, -CXDM6053NDKR, -CXDM6053N TR-ND, 1514-CXDM6053NTRPBFREECT, -CXDM6053N CT-ND, CXDM6053NDKR, CXDM6053NDKR-ND, -CXDM6053N TR-DKR, -CXDM6053N TR-CT-ND, -1583-CXDM6053NTRPBFREEDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867502-CXDM6053N TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CXDM6053N TR PBFREE CAD Model

Description

The 867502-CXDM6053N TR PBFREE is a discrete semiconductor product that is produced by Central Semiconductor Corp.

  • Description: N-channel 60 V 5.3A (Ta) 1.2W (Ta) surface mount SOT-89
  • Family: CXDM6053
  • Package: TO-243AA
  • Package: Reel - TR
  • Mounting Type: Surface Mount
  • Supply and Demand Status: Limited
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 21 weeks
  • REACH Status: Unaffected
  • HTSUS: 8541.29.0095

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6359 $60.4105
225+ $0.5218 $117.4050
345+ $0.5056 $174.4320
475+ $0.4893 $232.4175
615+ $0.4730 $290.8950
820+ $0.4240 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess