EN
  • EN
  • DE

CLH0603T-1N0S-F

Part No CLH0603T-1N0S-F
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133736-CLH0603T-1N0S-F
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH0603T-1N0S-F CAD Model

Description

The Chilisin CLH0603T-1N0S-F is a high-frequency multilayer chip inductor designed for a variety of RF applications. This inductor is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it ideal for use in wireless communication devices and other high-frequency circuits.

Applications

  • Mobile Phones: RF front-end circuits for impedance matching and filtering.
  • Wireless LAN (WLAN): Impedance matching and filtering in Wi-Fi modules.
  • Bluetooth Devices: Impedance matching and filtering in Bluetooth modules.
  • GPS Receivers: RF filtering and impedance matching in GPS receivers.
  • RF Transceivers: Impedance matching and filtering in RF transceiver circuits.
  • High-Frequency Amplifiers: Bias networks and impedance matching in RF amplifiers.

Features

  • Small Size: 0603 package size (0.063" x 0.031") for compact designs.
  • High Q-Factor: Provides low insertion loss and excellent signal integrity.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Multilayer Construction: Offers superior electrical performance and reliability.
  • Tight Tolerance: Precise inductance value for accurate circuit performance.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • Space Saving: Small size allows for dense circuit designs in portable devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion.
  • Stable Performance: High SRF ensures consistent performance across a wide frequency range.
  • Reliable Operation: Multilayer construction provides robust performance in harsh environments.
  • Precise Circuit Tuning: Tight tolerance enables accurate impedance matching and filtering.
  • Environmentally Compliant: Meets environmental regulations for safe and sustainable products.

Additional Details

The CLH0603T-1N0S-F has an inductance value of 1.0 nH with a tolerance of ±0.3 nH. It features a high Q-factor, typically greater than 20 at high frequencies. The inductor is designed to operate over a wide temperature range, typically from -55°C to +125°C. The multilayer construction ensures excellent mechanical strength and resistance to soldering heat. This component is crucial for optimizing the performance of high-frequency circuits in various wireless applications.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Chilisin
Lowest to $0.0021
TDK Corporation
Lowest to $0.5994
TDK Corporation
Lowest to $0.0244
Chilisin
Lowest to $0.0019
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16,130+ $0.0031 $50.0030
38,465+ $0.0026 $100.0090
60,000+ $0.0025 $150.0000
83,335+ $0.0024 $200.0040
108,700+ $0.0023 $250.0100
142,860+ $0.0021 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess