The LS0805-2R2J-N is a wire-wound inductor manufactured by Chilisin. It is a surface mount device (SMD) with an 0805 package size, denoting its compact dimensions. The '2R2' signifies an inductance value of 2.2 µH (microhenry), and the 'J' indicates a tolerance of ±5%. The '-N' most likely denotes a specific packaging or termination style. This type of inductor is generally used in RF circuits, power supply filtering applications, and signal processing circuits.
Applications:
- RF circuits (e.g., filters, impedance matching)
- Signal processing applications
- Power supplies
- EMI filtering
- DC-DC converters
- Wireless communication equipment
Features:
- Wire-wound construction
- Surface mount device (SMD)
- 0805 package size
- Inductance: 2.2 µH
- Tolerance: ±5%
- High Q-factor
- Low DC resistance
Benefits:
- Efficient filtering of unwanted noise
- Stable inductance performance over varying temperatures
- Compact size allows for high-density circuit board designs
- Reduces electromagnetic interference (EMI)
- Improves power supply efficiency
- Supports impedance matching in RF circuit designs
Additional Details:
The LS0805-2R2J-N inductor is designed for stable and reliable inductance in high-frequency applications. Its wire-wound construction helps achieve a high Q-factor and low DC resistance, minimizing losses in electrical circuits. The 0805 package size enables dense component placement on printed circuit boards (PCBs). The tight ±5% tolerance provides better precision in inductance value. These inductors are often paired with capacitors to create filters that attenuate undesirable frequencies. As a reputable manufacturer of passive components, Chilisin ensures the LS0805-2R2J-N meets high standards of quality and performance. The product datasheet contains crucial specifications such as the self-resonant frequency (SRF) and rated current, which are important for selecting the appropriate inductor for a given application. The '-N' suffix may indicate a specific termination or packaging configuration.