EN
  • EN
  • DE

SC370743DW

Part No SC370743DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091543-SC370743DW
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC370743DW CAD Model

Description

The SC370743DW is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors. It is designed for a variety of embedded applications requiring real-time processing and control. This microcontroller offers a balance of performance, power efficiency, and integrated peripherals, making it suitable for use in automotive, industrial control, and consumer electronics.

Applications:

  • Automotive body control modules
  • Industrial motor control
  • Home automation systems
  • Consumer appliances
  • Embedded systems requiring real-time processing

Features:

  • High-performance CPU core: Offers efficient processing capabilities for demanding applications.
  • Integrated memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Peripheral set: Features a range of peripherals, including timers, ADCs, DACs, communication interfaces (UART, SPI, I2C), and PWM modules.
  • Low-power operation: Designed for energy-efficient operation, crucial for battery-powered and always-on applications.
  • Automotive-grade: Qualified for automotive applications, ensuring reliability and robustness in harsh environments.
  • Communication interfaces: Provides UART, SPI, and I2C interfaces for seamless communication with other devices and systems.
  • Analog-to-Digital Converters (ADCs): Enables the microcontroller to interface with analog sensors and signals.
  • Timers and PWM modules: Facilitates precise timing and control in various applications.

Benefits:

  • Enhanced system performance: Enables efficient processing of complex algorithms and real-time control tasks.
  • Reduced system cost: Integrates various peripherals, reducing the need for external components.
  • Improved energy efficiency: Minimizes power consumption, extending battery life and reducing operating costs.
  • Increased system reliability: Automotive-grade qualification ensures robustness and longevity in demanding environments.
  • Simplified system design: Comprehensive peripheral set and development tools facilitate easier and faster design cycles.
  • Flexibility: Wide range of peripherals and memory options to adapt to different application requirements.
  • Real-time control: Precise timing capabilities make it suitable for real-time applications like motor control and robotics.

The SC370743DW integrates a comprehensive set of peripherals, including timers, ADCs, communication interfaces (UART, SPI, I2C), and PWM modules. This allows it to handle a wide range of tasks without requiring external components, leading to a smaller and more cost-effective system. The low-power design further enhances its suitability for battery-powered applications and systems requiring minimal energy consumption.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess