EN
  • EN
  • DE

MHCI06030-4R7M-R8

Part No MHCI06030-4R7M-R8
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830815-MHCI06030-4R7M-R8
Ultra Librarian 3D Model Ultra Librarian MHCI06030-4R7M-R8 CAD Model

Description

The MHCI06030-4R7M-R8 is a chip inductor manufactured by Chilisin, designed for use in high-frequency applications. It provides a specified inductance value within a compact form factor. This inductor is commonly used in RF circuits, wireless communication systems, and other applications requiring small, high-performance components.

Applications

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency (RF) circuits.
  • Wireless Communication: Employed in smartphones, tablets, and other wireless devices for signal processing and antenna tuning.
  • Bluetooth Modules: Integrated into Bluetooth modules for impedance matching and filtering of RF signals.
  • Low Noise Amplifiers (LNAs): Used in LNAs to improve signal reception while minimizing added noise.
  • Oscillators: Incorporated in oscillator circuits to provide stable and accurate frequency control.

Features

  • Small Size: The MHCI06030-4R7M-R8 features a miniature 0603 package size, enabling high-density circuit design.
  • High Self-Resonant Frequency (SRF): Designed with a high SRF for optimal performance at high frequencies, minimizing unwanted resonance effects within the operating band.
  • Tight Inductance Tolerance: Provides precise inductance values, ensuring accurate and predictable circuit performance.
  • High Q Factor: Features a high Q factor, which minimizes losses and improves the overall signal quality in RF circuits.
  • Surface Mount Technology (SMT): Suitable for automated assembly using SMT processes, reducing manufacturing costs and improving reliability.

Benefits

  • Space Saving: The miniature size facilitates integration into compact devices and circuit layouts, maximizing board space utilization.
  • Improved Signal Quality: High Q factor minimizes signal losses, enhancing overall signal quality and performance in RF and wireless applications.
  • Accurate Circuit Performance: Tight inductance tolerance ensures precise and reliable circuit operation, reducing variability in performance.
  • Enhanced High-Frequency Performance: High SRF enables optimal performance in high-frequency applications, minimizing parasitic effects.
  • Easy Assembly: SMT compatibility allows for efficient and cost-effective automated assembly, streamlining the manufacturing process.

Additional Details

The MHCI06030-4R7M-R8 has an inductance value of 4.7 nH (4R7M). The ‘0603’ designation indicates the physical dimensions in inches (0.06 inch x 0.03 inch). The R8 suffix probably denotes specific tolerance or packaging characteristics. Refer to the manufacturer's datasheet for detailed electrical characteristics, including the SRF, Q factor, and DC resistance, to ensure optimal application and performance in relevant circuit designs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0807 $100.0680
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,070 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess