EN
  • EN
  • DE

UPB201209T-121Y-N

Part No UPB201209T-121Y-N
Manufacturer Chilisin
Catalog OEM Parts (T - Z)
Description Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 5A 0.02Ohm DCR 0805 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968221-UPB201209T-121Y-N
Categories OEM Parts(T-Z)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB201209T-121Y-N CAD Model

Description

The UPB201209T-121Y-N is a high-performance wire-wound chip inductor manufactured by Chilisin. It is designed for various high-frequency applications, offering excellent inductance stability and high Q factor. This inductor is characterized by its small size and robust construction, making it ideal for compact electronic devices.

Applications

  • RF circuits: Used in impedance matching, filtering, and tuning circuits.
  • Mobile communication devices: Employed in smartphones, tablets, and other portable devices for signal processing.
  • Wireless communication systems: Found in WLAN, Bluetooth, and Zigbee modules.
  • High-frequency circuits: Utilized in oscillators, amplifiers, and mixers.
  • Consumer electronics: Used in various electronic gadgets for signal conditioning.

Features

  • High Q factor: Provides excellent performance in high-frequency applications.
  • Tight inductance tolerance: Ensures precise and consistent performance.
  • Small size: Allows for use in compact electronic devices.
  • Wire-wound construction: Offers superior electrical characteristics.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Improved circuit performance: The high Q factor and tight tolerance ensure optimal circuit behavior.
  • Reduced component size: Its small size enables miniaturization of electronic devices.
  • Enhanced signal integrity: Minimizes signal loss and distortion in high-frequency applications.
  • Reliable operation: Robust construction ensures long-term stability and performance.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications

The UPB201209T-121Y-N has an inductance of 120nH, with a tolerance of ±5%. It features a high Q factor at specific test frequencies and is designed for surface mount technology (SMT). It operates over a wide temperature range, making it suitable for various environmental conditions. The component's dimensions are 2.0mm x 1.2mm x 0.9mm.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,235+ $0.0224 $50.0640
5,435+ $0.0184 $100.0040
8,430+ $0.0178 $150.0540
11,630+ $0.0172 $200.0360
14,975+ $0.0167 $250.0825
20,000+ $0.0150 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 2235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess