EN
  • EN
  • DE

UPB453215T-121Y-N

Part No UPB453215T-121Y-N
Manufacturer Chilisin
Catalog OEM Parts (T - Z)
Description UPB453215T 120R 6A Rdc=0, 02R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961845-UPB453215T-121Y-N
Categories OEM Parts(T-Z)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB453215T-121Y-N CAD Model

Description

The UPB453215T-121Y-N is a common mode choke manufactured by Chilisin. Common mode chokes are passive electronic components used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electromagnetic interference (EMI) that is present on both signal lines with the same phase and amplitude. These chokes are crucial for reducing EMI and improving signal integrity in various applications.

Applications

  • Power Line Filtering: Used to suppress common-mode noise on power lines, reducing EMI and improving power quality.
  • USB Interfaces: Employed in USB interfaces to suppress common-mode noise and ensure reliable data transmission.
  • HDMI Interfaces: Utilized in HDMI interfaces to reduce EMI and improve signal integrity.
  • Ethernet Interfaces: Used in Ethernet interfaces to suppress common-mode noise and ensure reliable data communication.
  • Signal Line Filtering: Implemented in various signal lines to reduce EMI and improve signal quality.

Features

  • Common Mode Choke: Designed to suppress common-mode noise.
  • High Common Mode Impedance: Offers high impedance to common-mode noise, effectively attenuating it.
  • Low Differential Mode Impedance: Presents low impedance to differential-mode signals, allowing them to pass through with minimal attenuation.
  • Surface Mount Package: Typically available in a small surface-mount package for efficient board space utilization.
  • Compact Size: The small package size allows for high-density circuit designs.

Benefits

  • EMI Suppression: Effectively suppresses common-mode noise, reducing EMI and improving signal integrity.
  • Improved Signal Quality: Reduces noise and interference, improving the quality of signals.
  • Enhanced System Performance: Improves the performance of electronic systems by reducing EMI.
  • Compact Size: The small package size allows for high-density circuit designs.
  • Easy to Use: Easy to implement in electronic circuits.

Additional Details

The UPB453215T-121Y-N is characterized by its impedance at a specific frequency, its rated current, and its DC resistance. Detailed specifications, including impedance vs. frequency characteristics, rated voltage, and operating temperature range, can be found in the device datasheet. Understanding the common-mode impedance and differential-mode impedance is crucial for proper circuit design and noise suppression.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess