The CEU21A2 is an N-Channel enhancement mode power MOSFET manufactured by Chino-Excel. It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This makes it suitable for a range of power management and control tasks. As an end-of-life (EOL) product, it's vital to find alternative components when designing new systems.
Applications:
- DC-DC Converters: Used in voltage regulation and conversion.
- Power Supplies: Incorporated in switched-mode power supplies (SMPS).
- Motor Control: Employed for driving and controlling DC motors.
- LED Lighting: Used in efficient LED lighting systems.
Features:
- N-Channel MOSFET: Suitable for low-side switching configurations.
- Enhancement Mode: Requires a positive gate-source voltage to turn on.
- Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
- Fast Switching Speed: Allows for efficient high-frequency operation.
Benefits:
- Increased Efficiency: Low RDS(on) reduces power dissipation, improving efficiency.
- Simplified Drive: N-Channel simplifies gate drive requirements.
- Reduced Heat: Efficient switching minimizes heat generation.
- Compact Design: Smaller surface-mount packages allow miniaturization.
The CEU21A2 is generally available in surface-mount packages like TO-252, which facilitates automated assembly. Key specifications include drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and RDS(on) values at specific gate voltages. It's essential to consult the manufacturer's datasheet for precise operating parameters. Due to its EOL status, designers must evaluate alternative devices for long-term product support. Its ability to switch quickly and efficiently makes it suitable for high-frequency power applications.