EN
  • EN
  • DE

135-3701-201

Part No 135-3701-201
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MMCX JACK STR 50 OHM PCB / MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Connector Style MMCX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 170 V
Mating Cycles 500
Base Product Number 135-3701
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1337710-135-3701-201
Ultra Librarian 3D Model Ultra Librarian 135-3701-201 CAD Model

Description

The MMCX Jack Female Socket is a high-quality coaxial connector assembly designed for use in electronic devices.

  • Fastening Type: Snap-On
  • Contact Termination: Solder
  • Voltage Rating: 170V
  • Impedance: 50Ohm
  • Frequency Range: Up to 6 GHz
  • Temperature Range: -65°C to 165°C
  • Body Material: Brass
  • Body Finish: Gold
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Mating Cycle: 500
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • Housing Color: Gold

You May Also Be Interested in

Amphenol-RF Division
CONN MINI SMB JACK STR 75OHM PCB / SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder
Lowest to $3.8182
Amphenol-RF Division
CONN BNC RCPT STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $4.6947
TE Connectivity
CONN TRIAX JACK STR SOLDER / Triaxial Connector Jack, Male Pin Panel Mount Solder
Lowest to $80.3487
Hirose Electric Co Ltd
CONN UMC RCPT STR 50 OHM SMD / W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Lowest to $1.3279
TE Connectivity
CONN TNC JACK R/A 50 OHM PCB / TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ITT Cannon, LLC
CONN SSMC PLUG STR 50 OHM SOLDER / SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
Amphenol-RF Division
CONN HN PLUG STR 50 OHM SOLDER / HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $3.9389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6264 $58.0224
39+ $2.9755 $116.0445
61+ $2.8826 $175.8386
83+ $2.7896 $231.5368
108+ $2.6966 $291.2328
144+ $2.4176 $348.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess