EN
  • EN
  • DE

142-0408-101

Part No 142-0408-101
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN SMA PLUG R/A 50 OHM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cinch Connectivity Solutions Johnson
Packaging Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Crimp
Impedance 50Ohm
Mounting Style Free Hanging (In-Line), Right Angle
Cable Group RG-55, 142, 223, 400
Fastening Type Threaded
Frequency - Max 12.4GHz
Number of Ports 1
Housing Color Gold
Includes 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Center Contact Material Brass
Voltage Rating 335V
Mating Cycles 500
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809759-142-0408-101
Ultra Librarian 3D Model Ultra Librarian 142-0408-101 CAD Model

Description

The Cinch Connectivity Solutions Johnson SMA Plug Male Pin Connector is a 50Ohm impedance connector with a frequency range of up to 12.4GHz. The connector has a voltage rating of 335V and is made of brass body material with a gold finish.

  • Mounting Style: Free Hanging (In-Line), Right Angle
  • Fastening Type: Threaded
  • Contact Termination: Solder
  • Shield Termination: Crimp
  • Connector Type: Plug, Male Pin
  • Connector Style: SMA
  • Includes: 3 pieces - 1 connector, 1 end cap, and 1 sleeve
  • Cable Groups: RG-55, 142, 223, and 400
  • Operating Temperature Range: -65°C to 165°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 25
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Amphenol-RF Division
CONN ADAPT PLUG-PLUG SMP 50 OHM / Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Lowest to $15.6476
TE Connectivity
CONN ADAPT JACK-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Lowest to $23.8471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8898 $59.4490
11+ $9.7558 $107.3138
16+ $9.4509 $151.2144
22+ $9.1460 $201.2120
29+ $8.8412 $256.3948
38+ $7.9266 $301.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess