EN
  • EN
  • DE

CDB5381

Part No CDB5381
Manufacturer Cirrus Logic Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR CS5381 192KHZ ADC / CS5381 series 24 Bit 192k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Cirrus Logic Inc.
Package Bulk
Number of A/D Converters 2
Number of Bits 24
Sampling Rate (Per Second) 192k
Data Interface Serial
Input Range 6.1Vpp
Power (Typ) @ Conditions 360mW @ 5V
Utilized IC / Part CS5381
Supplied Contents Board(s)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 598-1008,-598-1008,CDB-5381
Standard Package 1
Win Source Part Number 1230035-CDB5381
Ultra Librarian 3D Model Ultra Librarian CDB5381 CAD Model

Description

The CDB5381 is a development board designed to evaluate the performance of the CS5381 Analog-to-Digital Converter (ADC).

  • ADC: CS5381
  • Resolution: 24 bits
  • Sampling Rate: 192k samples per second
  • Data Interface: Serial
  • Supply: Single Board
  • Input Range: 6.1Vpp
  • Power Consumption: 360mW @ 5V

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7730
Need more? Email Us
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess