EN
  • EN
  • DE

CS35L19-CWZR

Part No CS35L19-CWZR
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821002-CS35L19-CWZR
Ultra Librarian 3D Model Ultra Librarian CS35L19-CWZR CAD Model

Description

The CS35L19-CWZR, manufactured by Cirrus Logic, is a boosted Class D audio amplifier designed for portable audio applications. It delivers high power output and exceptional audio quality in a compact package, making it suitable for smartphones, tablets, and other mobile devices.

Applications

  • Smartphones
  • Tablets
  • Portable speakers
  • Gaming devices
  • E-readers

Features

  • Boosted Class D amplifier
  • High power output
  • Low noise and distortion
  • Integrated speaker protection
  • Automatic gain control (AGC)
  • Low power consumption
  • Small package size
  • I2S input

Benefits

  • Loud and clear audio
  • Exceptional audio quality
  • Protection against speaker damage
  • Consistent audio levels
  • Extended battery life
  • Reduced board space

Additional Details

The CS35L19-CWZR uses a boosted Class D architecture to deliver high power output to speakers while maintaining high efficiency. This allows for louder and clearer audio without significantly impacting battery life. The amplifier features low noise and distortion, ensuring exceptional audio quality. Integrated speaker protection circuits prevent damage to the speaker from overcurrent, overvoltage, and thermal overload. The automatic gain control (AGC) feature automatically adjusts the gain of the amplifier to maintain a consistent audio level, even when the input signal varies. The low power consumption of the device extends battery life in portable applications. The small package size minimizes board space requirements. The I2S input allows for seamless integration with digital audio sources.

The device also features a programmable gain and volume control, allowing for precise adjustment of audio output. The integrated thermal shutdown circuit protects the device from overheating. The device is designed to be compatible with a wide range of speakers and audio sources. It supports various sampling rates and bit depths. The device also includes built-in diagnostic features to help identify and troubleshoot potential problems.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess