EN
  • EN
  • DE

CS5372-BSZ

Part No CS5372-BSZ
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-power, High-performance ΔΣ Modulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Packaging Tube
Part Status Obsolete(EOL)
Type Modulator
Resolution (Bits) 24 b
Sampling Rate 512k
Voltage Supply Source Analog and Digital, Dual ±
Operating Supply Voltage ±2.5V, 3.3 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1163361-CS5372-BSZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Balance
Family Name CS5372
Introduction Date July 31, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS5372-BSZ CAD Model

Description

The CS5372-BSZ is a high-performance analog-to-digital converter (ADC) from Cirrus Logic. It's designed for professional audio applications, offering exceptional audio quality and dynamic range. This ADC is commonly used in audio interfaces, mixing consoles, and other high-end audio equipment where accurate and transparent analog-to-digital conversion is critical.

Applications

  • Audio interfaces
  • Mixing consoles
  • Digital audio workstations (DAWs)
  • Audio recorders
  • High-end audio equipment

Features

  • 24-bit resolution
  • Up to 192 kHz sampling rate
  • Differential analog inputs
  • Low distortion and noise
  • Digital volume control
  • I2S serial audio interface

Benefits

  • Provides high-quality analog-to-digital conversion for professional audio applications.
  • Offers a wide dynamic range and low distortion, ensuring accurate audio reproduction.
  • Supports high sampling rates for capturing detailed audio signals.
  • Digital volume control allows for precise gain adjustment.
  • Simple I2S serial audio interface simplifies integration with digital audio systems.

Additional Details

The CS5372-BSZ features a multi-bit delta-sigma architecture, enabling high-resolution audio conversion. It includes a digital volume control that allows for precise gain adjustment without introducing additional noise or distortion. The ADC communicates with digital audio systems via a standard I2S serial audio interface. The device operates on a single 3.3V or 5V power supply. The THD+N (Total Harmonic Distortion + Noise) specification is typically -105 dB, and the dynamic range is typically 114 dB. The CS5372-BSZ is available in a space-saving SSOP package.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.2255 $167.2255
2+ $161.6515 $323.3030
3+ $144.9282 $434.7846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess