EN
  • EN
  • DE
  • IT

CS5504-BP

Part No CS5504-BP
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description A/D Converter (A-D) IC; Resolution (Bits): 20; Sample Rate: ; Input Channels Per ADC: 2; Input Channel Type:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Bits 20
Number of Channels 2
Number of Circuits 1
Number of Pins 20
Power Rating 4.4 mW
Resolution 2.5 B
RoHS Non-Compliant
Sampling Rate 200 sps
Win Source Part Number 1031553-CS5504-BP
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS5504-BP CAD Model

Description

The CS5504-BP is a high-performance data acquisition ADC from Cirrus Logic Inc.

  • Popularity: Low
  • Supply and Demand: Limited
  • Resolution: 2.5 B
  • Sampling Rate: 200 sps

You May Also Be Interested in

Harris Corporation
3 1/2 DIGIT, LCD DISPLAY, ADC
Lowest to $81.3972
Analog Devices Inc.
16-CH, 12-BIT DATA ACQ SYSTEM
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 133K 20SSOP
Lowest to $43.3899
Maxim Integrated
3 1/2 DIGIT ADC
Lowest to $52.1027
Harris Corporation
4-BIT EXPANDABLE CURRENT-SWITCH
Lowest to $209.0910
Intersil
3-CH, 8-BIT ADC, PROP METHOD
Lowest to $86.1269
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $6.5806
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PQCC44
Lowest to $6.0631
Asahi Kasei Microsystems
IC INTERFACE AUDIO SMD
Lowest to $7.3050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1532 $69.1920
140+ $0.9463 $132.4820
215+ $0.9166 $197.0690
295+ $0.8870 $261.6650
380+ $0.8576 $325.8880
505+ $0.7689 $388.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess