EN
  • EN
  • DE
  • IT

CS61584A-IQ3Z

Part No CS61584A-IQ3Z
Manufacturer Cirrus Logic Inc.
Catalog Interface - Telecom
Description IC LINE INTERFACE T1/E1 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tray
Status Obsolete(EOL)
Purpose Line Interface Unit (LIU)
Number of Circuits 2
Supply Voltage - Operating 3.135 to 5.25 V
Power (Watts) 350mW
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP
Includes Crystal-Less Digital Jitter Attenuator
Win Source Part Number 135788-CS61584A-IQ3Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS61584A-IQ3Z CAD Model

Description

CS61584A-IQ3Z

The CS61584A-IQ3Z is tailored for advanced network systems demanding high reliability and efficiency in data transmission.

  • Applications/Projects:
    • Advanced telecommunication systems
    • High-performance computing networks
    • Data-intensive communication processes
  • Features and Benefits:
    • Exceptional data transfer speeds
    • Minimal power and resource requirements
    • Robust design for extended service life

Ideal for future-proofing communication infrastructure, this component supports next-generation network enhancements and scalability.

You May Also Be Interested in

Broadcom Limited
IC TELECOM INTERFACE 676BGA
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Broadcom Limited
IP PHONE CHIP / Telecom IC
Need more? Email Us
Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Lowest to $3.5036
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Lowest to $3.0615
Broadcom Limited
16-PORT 2.5GE MANAGED SWITCH + / Telecom IC
Lowest to $114.9868

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess