EN
  • EN
  • DE

CS8900A-IQZR

Part No CS8900A-IQZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - Controllers
Description IC LAN ETHERNET CTLR 5V 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)
Manufacturer Cirrus Logic Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name CS8900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916108-CS8900A-IQZR
Ultra Librarian 3D Model Ultra Librarian CS8900A-IQZR CAD Model

Description

The Cirrus Logic Inc. CS8900A-IQZR is an Ethernet controller that is designed for use in a variety of electronic applications.

  • Supply and Demand Status: balance
  • Package: 100-LQFP
  • Temperature Range: -40°C to 85°C
  • Mounting Type: surface-mount
  • Interface: ISA-bus
  • Family: CS8900
  • Quantity per Package: 500
  • Estimated Production Lead Time: 27 weeks

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess