EN
  • EN
  • DE

WM8510GEDS/V

Part No WM8510GEDS/V
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC MONO SPEAKER DVR 28SSOP  /  Audio Interface 24 b Serial 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Cirrus Logic Inc.
Package Tube
Product Status Obsolete
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 93
Voltage - Supply, Analog 1.71V ~ 3.6V
Voltage - Supply, Digital 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number WM8510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names WM8510GEDS/V-ND,598-2456
Standard Package 47
Win Source Part Number 1127480-WM8510GEDS/V
Ultra Librarian 3D Model Ultra Librarian WM8510GEDS/V CAD Model

Description

The Cirrus Logic Inc. WM8510GEDS/V is an integrated circuit that is categorized under Interface - CODECs.

  • Type: Audio
  • Package: Tube
  • Standard Package: 47
  • Mounting: SMD (SMT)
  • Data Interface: Serial
  • Voltage Supply, Analog: 1.71V ~ 3.6V
  • Voltage Supply, Digital: 2.5V ~ 3.6V
  • Resolution: 24 bits
  • ADCs / DACs: One
  • Sigma Delta: Yes
  • S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
  • Package/Case: 28-SSOP (0.209", 5.30mm Width)
  • Supplier Device Package: 28-SSOP
  • Temperature Range - Operating: -40°C ~ 85°C
  • Manufacturer: Cirrus Logic Inc.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9702 $85.9702
2+ $83.2836 $166.5672
3+ $80.5971 $241.7913
4+ $77.9105 $311.6420
5+ $69.8508 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess