EN
  • EN
  • DE

WM8775EDS/R

Part No WM8775EDS/R
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402675-WM8775EDS/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8775EDS/R CAD Model

Description

The WM8775EDS/R is a stereo audio codec designed by Cirrus Logic, used in applications requiring high-quality audio recording and playback. This codec integrates both analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) and is often employed in devices where low power consumption is crucial.

Applications:

  • Portable audio recorders
  • Mixing consoles
  • Audio interfaces
  • Effects processors
  • Home audio equipment

Features:

  • Stereo ADC and DAC
  • Low power consumption
  • Integrated microphone preamplifier
  • Line-level inputs and outputs
  • Digital volume control
  • I2S digital audio interface
  • Flexible clocking options

Benefits:

  • Excellent Audio Performance: Provides high-quality audio recording and playback capabilities.
  • Integrated Solution: Combines ADC and DAC functionality, simplifying system design and reducing component count.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Connectivity: Offers flexible audio input and output options.
  • Precise Volume Adjustment: Digital volume control allows for accurate and repeatable level settings.

The WM8775EDS/R incorporates high-performance ADCs and DACs that support sample rates up to 96 kHz, ensuring high-fidelity audio capture and reproduction. The integrated microphone preamplifier allows direct connection to microphones, simplifying the design of recording devices. The line-level inputs and outputs provide compatibility with various audio equipment. The digital volume control enables precise level adjustments without introducing noise or distortion. The I2S digital audio interface allows for seamless integration with other digital audio components. Flexible clocking options offer versatility in system configuration.

Specifications:

  • Channels: Stereo
  • ADC Resolution: 24-bit
  • DAC Resolution: 24-bit
  • Sample Rate: Up to 96 kHz
  • Interface: I2S
  • Power Consumption: Low

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess