EN
  • EN
  • DE

CISCO AIR-LAP1522AG-E-K9 - 802.11a,b/g Outdoor Mesh AP, ETSI

Part No CISCO AIR-LAP1522AG-E-K9 - 802.11a,b/g Outdoor Mesh AP, ETSI
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 1522 Lightweight Outdoor Mesh Access Point
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385157-CISCO AIR-LAP1522AG-E-K9 - 802.11a,b/g Outdoor Mesh AP, ETSI
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-LAP1522AG-E-K9 - 802.11a,b/g Outdoor Mesh AP, ETSI CAD Model

Description

The CISCO AIR-LAP1522AG-E-K9 is a rugged, high-performance outdoor mesh access point designed to extend wireless coverage in outdoor and harsh environments. Supporting the 802.11a, b, and g Wi-Fi standards, it provides versatile wireless connectivity options. This model is particularly tailored for the European market, complying with ETSI regulations. Engineered for durability, it is built to withstand extreme temperatures, moisture, and other challenging outdoor conditions, making it an ideal choice for industries such as construction, mining, and public safety. The device features mesh networking capabilities, allowing it to connect with other access points over long distances without the need for direct cabling, thus providing a flexible and scalable solution for extending Wi-Fi coverage over large areas. With advanced security features to protect network integrity and data, and the ability to operate in both 2.4 GHz and 5 GHz bands, the AIR-LAP1522AG-E-K9 ensures reliable and secure wireless communication in the most demanding outdoor environments.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company IAP-305
Need more? Email Us
HP
Hewlett Packard Enterprise 425 Wireless Dual Radio 802.11n
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-205-RW
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM466 Dual Radio 802.11n (WW)
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess