EN
  • EN
  • DE

CISCO C9300-24P-E - Catalyst 9300 24-port PoE+, Network Essentials

Part No CISCO C9300-24P-E - Catalyst 9300 24-port PoE+, Network Essentials
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst C9300-24P-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387776-CISCO C9300-24P-E - Catalyst 9300 24-port PoE+, Network Essentials
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C9300-24P-E - Catalyst 9300 24-port PoE+, Network Essentials CAD Model

Description

The CISCO C9300-24P-E Catalyst 9300 switch embodies the next generation of enterprise-class networking designed for simplicity and operational efficiency. With 24 ports of PoE+ capability, this model empowers networks to supply both data and power over a single Ethernet cable to devices like surveillance cameras, wireless access points, and IP phones, significantly simplifying the cabling infrastructure while reducing energy and operational costs. The device comes with the Network Essentials software package, providing foundational network features such as Layer 2 and basic Layer 3 capabilities, rudimentary access control lists, and basic routing functionalities. Ideal for small to medium-sized enterprises or branch offices, the C9300-24P-E offers an affordable entry point into a high-performance networking environment without overwhelming initial costs. Energy efficiency is prominently featured, with support for IEEE standards like 802.3az for Energy Efficient Ethernet, which reduces power consumption during periods of low data activity. Additionally, it includes Cisco Trust Anchor Technologies, ensuring the device and the network are safeguarded against evolving security threats through hardware and software authenticity assurance. The C9300-24P-E represents an optimal mix of affordability, efficiency, and security for organizations embarking on digital transformations.

You May Also Be Interested in

CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess