EN
  • EN
  • DE

CISCO CISCO2611XM - Cisco CISCO2611XM Dual AC 10/100 Ethernet Router

Part No CISCO CISCO2611XM - Cisco CISCO2611XM Dual AC 10/100 Ethernet Router
Manufacturer CISCO
Catalog Routers
Description Cisco 2611XM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387450-CISCO CISCO2611XM - Cisco CISCO2611XM Dual AC 10/100 Ethernet Router
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CISCO2611XM - Cisco CISCO2611XM Dual AC 10/100 Ethernet Router CAD Model

Description

The Cisco 2611XM Dual AC 10/100 Ethernet Router is a key player in the Cisco 2600XM series, known for its enhanced performance capabilities and flexibility to support the evolving network requirements of medium-sized businesses and enterprise branch offices. This router comes equipped with two fixed 10/100 Ethernet ports for high-speed LAN connectivity and supports a range of modular interfaces for customizable WAN connections. With its integrated support for Network Modules and WAN Interface Cards, businesses can tailor the router to meet specific connectivity needs, including ISDN, Frame Relay, and T1/E1. Its dual AIM (Advanced Integration Module) slots allow for further functionality additions, such as VPN acceleration or voice processing. The 2611XM is designed for versatile networking environments, offering support for various protocols and services, including advanced QoS, to optimize the performance of mission-critical applications. Enhanced security features ensure that data passing through the network is safeguarded against unauthorized access, making this router a robust solution for businesses prioritizing performance and security.

You May Also Be Interested in

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess