EN
  • EN
  • DE

CISCO WS-C2960CG-8TC-L - Cisco 2960C Switch 8 GE, 2 x Dual Uplink, LAN Base

Part No CISCO WS-C2960CG-8TC-L - Cisco 2960C Switch 8 GE, 2 x Dual Uplink, LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960CG-8TC-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387961-CISCO WS-C2960CG-8TC-L - Cisco 2960C Switch 8 GE, 2 x Dual Uplink, LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960CG-8TC-L - Cisco 2960C Switch 8 GE, 2 x Dual Uplink, LAN Base CAD Model

Description

The Cisco WS-C2960CG-8TC-L is an advanced compact switch that offers improved efficiency and reliability for small to medium-sized networks. This device is equipped with 8 Gigabit Ethernet ports that provide high-speed connectivity and efficient data transfer across the network. Additionally, it includes two dual-purpose uplinks that can be used for either copper (RJ-45) or fiber connections, enabling organizations to enhance their network infrastructure based on specific requirements. Running on the Cisco LAN Base software, the WS-C2960CG-8TC-L supports a multitude of advanced networking features, including Layer 2 switching, Access Control Lists (ACLs) for enhanced security, and Auto SmartPorts, which automatically configure ports based on the type of device connected. The switch also offers Power over Ethernet (PoE) capabilities, allowing the network to power PoE-enabled devices such as IP phones and wireless access points directly through Ethernet cables. Its compact design and silent operation make it a perfect choice for office environments, classrooms, or retail settings where space and noise levels are a concern.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess