EN
  • EN
  • DE

CISCO WS-C3750G-24TS-E - Cisco Catalyst 3750G 24x10/100/1000+4SFP IP SERVIC

Part No CISCO WS-C3750G-24TS-E - Cisco Catalyst 3750G 24x10/100/1000+4SFP IP SERVIC
Manufacturer CISCO
Catalog Switch
Description Cisco Cat 3750g 24xF+ENet GENet BaseT+4SFP EMI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388034-CISCO WS-C3750G-24TS-E - Cisco Catalyst 3750G 24x10/100/1000+4SFP IP SERVIC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750G-24TS-E - Cisco Catalyst 3750G 24x10/100/1000+4SFP IP SERVIC CAD Model

Description

The CISCO WS-C3750G-24TS-E switch is part of the renowned Cisco Catalyst 3750G Series, designed to enhance operational efficiency by offering exceptional speed, security, and reliability for medium to large enterprise networks. This particular model boasts 24 Gigabit Ethernet ports and 4 SFP (Small Form-Factor Pluggable) links, providing ample bandwidth for data-intensive applications and flexibility in network connections. It comes with the IP Services software feature set, offering advanced Layer 3 features such as enhanced multicast routing, quality of service (QoS) prioritization, and full IPv6 support, making it well-suited for complex enterprise deployments that require sophisticated routing and communication capabilities. The switch supports Cisco's StackWise technology, allowing for the stacking of several switches to form a single logical unit, thereby simplifying network management and scaling. This feature also facilitates the redundancy needed for critical network environments, ensuring consistent network uptime. With a focus on sustainability and energy efficiency, the 3750G series incorporates features that minimize power usage without compromising on performance. Security is a key focus, with the switch offering robust measures such as 802.1x port-based authentication, access control lists (ACLs), and encryption technologies to protect against unauthorized access. In summary, the CISCO WS-C3750G-24TS-E is designed for businesses requiring a high-performance, secure, and energy-efficient solution with advanced Layer 3 services.

You May Also Be Interested in

CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess