EN
  • EN
  • DE

CISCO WS-C3850-24T-S - Cisco Catalyst 3850 24 Port Data IP Base

Part No CISCO WS-C3850-24T-S - Cisco Catalyst 3850 24 Port Data IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-24T-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387895-CISCO WS-C3850-24T-S - Cisco Catalyst 3850 24 Port Data IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-24T-S - Cisco Catalyst 3850 24 Port Data IP Base CAD Model

Description

The CISCO WS-C3850-24T-S represents a significant leap in the evolution of enterprise network solutions, providing a comprehensive, feature-rich foundation for business-critical applications. This Cisco Catalyst 3850 series switch features 24 Ethernet ports, supporting high-performance data throughput with its fully managed, stackable capabilities. Engineered for scalability, it operates on Cisco's IP Base software, which facilitates advanced Layer 2 and basic Layer 3 features, including static routing and RIP. Its StackWise-480 technology allows for seamless scalability and redundancy, enhancing operational efficiency by enabling multiple switches to be configured as a single, logical unit. Embedded with the Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC), it provides unparalleled application performance and resilience. Ideal for mid-sized to large enterprise networks, the WS-C3850-24T-S introduces simplified management with integrated wireless controller functionality, supporting up to 50 access points and 2000 wireless clients per switch or stack. Security is a top priority, evidenced by robust features like DHCP snooping, Dynamic ARP Inspection, and IP Source Guard. Energy-efficient and designed for a low total cost of ownership, it incorporates EnergyWise technology, optimizing power usage and reducing operational costs.

You May Also Be Interested in

CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess