EN
  • EN
  • DE

A2008WR-2X3P

Part No A2008WR-2X3P
Manufacturer CJT Connectors
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200266-A2008WR-2X3P
Categories Custom Parts
Manufacturer CJT Connectors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A2008WR-2X3P CAD Model

Description

The A2008WR-2X3P is a wire-to-board connector manufactured by CJT Connectors. This connector is designed to provide a reliable and secure connection between wires and printed circuit boards (PCBs). It is commonly used in a variety of electronic devices and systems.

Applications

  • Consumer Electronics: Used in devices such as televisions, DVD players, and audio equipment for internal wiring and power connections.
  • Industrial Control Systems: Employed in control panels, sensors, and actuators for connecting signal and power wires to PCBs.
  • Automotive Electronics: Utilized in automotive control units, lighting systems, and infotainment systems for reliable wire-to-board connections.
  • Telecommunications Equipment: Found in networking devices, routers, and switches for connecting wires to PCBs.
  • Medical Devices: Integrated into medical equipment such as patient monitors and diagnostic devices for secure and reliable connections.

Features

  • Wire-to-Board Connection: Designed for connecting wires directly to a PCB.
  • Dual Row, 6-Pin Configuration (2x3): Provides six connection points arranged in two rows of three pins each.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance.
  • Secure Locking Mechanism: Features a locking mechanism to prevent accidental disconnection.
  • Compact Size: Designed to save space on the PCB.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reliable Connection: Provides a secure and stable connection between wires and PCBs.
  • Easy Installation: Designed for easy and quick installation.
  • Space-Saving Design: Compact size allows for efficient use of PCB space.
  • Long-Term Performance: Durable construction ensures long-lasting performance in various environments.
  • Environmentally Friendly: RoHS compliance ensures the connector is free from hazardous substances.

Additional Details

The A2008WR-2X3P connector typically has a pitch (distance between pins) of 2.0mm or 2.54mm (0.1 inch). It is available in various housing materials, such as nylon or polyester. The current and voltage ratings depend on the specific model and application requirements. Proper crimping tools are recommended for secure wire termination.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
GE Critical Power
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
Need more? Email Us
Microchip Technology
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0709 $50.3390
1,720+ $0.0582 $100.1040
2,660+ $0.0564 $150.0240
3,670+ $0.0545 $200.0150
4,745+ $0.0527 $250.0615
6,345+ $0.0473 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,060 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess