EN
  • EN
  • DE

0402CS-10NXJE

Part No 0402CS-10NXJE
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200680-0402CS-10NXJE
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CS-10NXJE CAD Model

Description

The Coilcraft 0402CS-10NXJE is a wirewound chip inductor. This inductor is designed for high-frequency applications where a small size and high performance are required. The 0402 package size allows for high-density mounting on printed circuit boards.

Applications:

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits for radio frequency applications.
  • Wireless Communication Systems: Found in wireless transceivers, Bluetooth modules, and WLAN devices.
  • Mobile Phones: Employed in antenna matching networks and RF front-end modules.
  • GPS Receivers: Utilized in GPS receiver circuits for signal filtering.
  • High-Frequency Filters: Used in filters for signal conditioning in various electronic systems.

Features:

  • Wirewound Construction: Provides high Q-factor and excellent performance at high frequencies.
  • Small Size (0402): Compact 0402 package size allows for high-density circuit board layouts (0.04 inch x 0.02 inch).
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • 10 nH Inductance: The '10N' in the part number likely indicates an inductance value of 10 nH (nanohenries).
  • Tight Tolerance: Offers a tight inductance tolerance for precise circuit performance.

Benefits:

  • High Q-Factor: Provides low energy loss and efficient signal transmission in RF circuits.
  • Compact Size: Allows for high-density circuit board layouts, minimizing space requirements.
  • Easy Installation: Surface mount technology simplifies the assembly process on PCBs.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Precise Inductance Value: Enables precise tuning and impedance matching in RF circuits.

The self-resonant frequency (SRF) is a key parameter for high-frequency inductors; consult the Coilcraft datasheet for the SRF of the 0402CS-10NXJE. The DC resistance (DCR) is typically low to minimize power loss. The Coilcraft datasheet for the 0402CS series provides complete technical specifications, including inductance tolerance, Q-factor, SRF, DCR, and current rating.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess