EN
  • EN
  • DE

0805CS-680XJLC

Part No 0805CS-680XJLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814727-0805CS-680XJLC
Ultra Librarian 3D Model Ultra Librarian 0805CS-680XJLC CAD Model

Description

The 0805CS-680XJLC is a ceramic wirewound inductor manufactured by Coilcraft. These inductors are known for their high Q values and excellent current handling capabilities, making them suitable for a wide range of RF and high-frequency applications. The 0805CS series is designed for surface mounting and offers a compact solution for applications where board space is limited.

Applications

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Circuits
  • Mobile Phones
  • GPS Devices
  • Broadband Amplifiers

Features

  • High Q Values: Provides low losses and efficient energy storage.
  • Tight Tolerance: Ensures consistent performance across different units.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Ceramic Core: Offers stable inductance over temperature and frequency.
  • Wirewound Construction: Provides high current handling capabilities.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Circuit Performance: High Q values minimize signal losses, resulting in better overall performance.
  • Reduced Board Space: Compact 0805 package saves valuable board space in miniaturized designs.
  • Reliable Operation: Ceramic core ensures stable inductance over a wide range of operating conditions.
  • Ease of Assembly: Surface mount design simplifies manufacturing process.
  • Design Flexibility: Wide range of inductance values available within the 0805CS series.

Additional Details

The 0805CS-680XJLC inductor has an inductance value of 68nH. The tolerance is typically ±5%. The self-resonant frequency (SRF) is an important parameter to consider when selecting an inductor for high-frequency applications; the SRF for this part number is typically very high. The operating temperature range is usually specified to be wide enough to handle various environmental conditions. The inductor's dimensions conform to the 0805 standard, making it compatible with standard pick-and-place equipment.

Coilcraft is a well-known manufacturer of high-performance RF and microwave components, and their inductors are trusted in many demanding applications. The 0805CS-680XJLC provides a robust and reliable solution for designers seeking a high-quality inductor for their high-frequency circuit designs.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9798 $53.8890
125+ $0.8039 $100.4875
195+ $0.7788 $151.8660
270+ $0.7537 $203.4990
345+ $0.7286 $251.3670
460+ $0.6532 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess