EN
  • EN
  • DE

1008CS-122XJEC

Part No 1008CS-122XJEC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS Halogen Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166941-1008CS-122XJEC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-122XJEC CAD Model

Description

The Coilcraft 1008CS-122XJEC is a surface-mount wirewound inductor. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are crucial in various electronic circuits for filtering, energy storage, and impedance matching. The 1008CS series from Coilcraft is known for its high Q-factor and self-resonant frequency, making it suitable for high-frequency applications.

Applications

  • RF Filters: Used in radio frequency (RF) circuits for filtering out unwanted signals.
  • Impedance Matching: Employed to match impedances between different circuit sections for optimal power transfer.
  • Oscillators: Forms part of oscillator circuits to generate specific frequencies.
  • Power Supplies: Used in power supplies for filtering and energy storage.
  • Wireless Communication Devices: Found in wireless devices for impedance matching and signal tuning.

Features

  • Surface Mount Design: Allows for automated assembly onto printed circuit boards (PCBs).
  • Wirewound Construction: Provides high Q-factor and excellent electrical performance.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Compact Size: The 1008 package offers a small footprint for space-constrained designs.
  • RoHS Compliant: Meets environmental standards for the restriction of hazardous substances.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and signals in RF circuits.
  • Efficient Power Transfer: Matches impedances to maximize power transfer between circuit stages.
  • Stable Oscillation: Provides stable frequency generation in oscillator circuits.
  • Compact Circuit Design: Small size allows for more components in a given space.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The 1008CS-122XJEC has an inductance value of 1.2 μH (microhenries) with a tolerance that's typically around ±5% or ±10%, indicated by the part number suffix. It features a high Q-factor, which indicates low energy loss and high efficiency in resonant circuits. The self-resonant frequency (SRF) is the frequency at which the inductor's behavior changes from inductive to capacitive. This inductor's SRF is typically in the MHz range, making it suitable for high-frequency applications. The DC resistance (DCR) is low, minimizing power loss in the inductor. It is designed for reflow soldering processes commonly used in PCB assembly. The operating temperature range typically falls between -40°C to +125°C. Coilcraft inductors are known for their rugged construction and reliable performance.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Matsuo
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess