EN
  • EN
  • DE

1008CS-150XMBC

Part No 1008CS-150XMBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description Inductor - Coilcraft
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034131-1008CS-150XMBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-150XMBC CAD Model

Description

The 1008CS-150XMBC is a high-performance, shielded wirewound inductor from Coilcraft. Designed for demanding RF applications, this inductor offers exceptional Q factors and tight tolerance, making it ideal for use in filters, impedance matching networks, and other high-frequency circuits. Its shielded construction minimizes electromagnetic interference (EMI), ensuring clean and reliable signal transmission.

Applications:

  • RF filters
  • Impedance matching networks
  • Wireless communication devices
  • Broadband amplifiers
  • Oscillators

Features:

  • Shielded construction for minimal EMI
  • High Q factor for low losses
  • Tight inductance tolerance
  • Wirewound construction for high current handling
  • Compact 1008 case size

Benefits:

  • Reduced EMI improves signal integrity and system performance.
  • High Q factor minimizes insertion loss in filter circuits.
  • Precise inductance values ensure accurate circuit tuning.
  • High current handling capability enables use in power amplifiers.
  • Small size allows for high-density board layouts.

Additional Details:

The 1008CS-150XMBC inductor has an inductance of 15 µH. The shielded construction of the inductor minimizes electromagnetic interference, making it suitable for sensitive applications. It is designed to operate over a wide temperature range. This inductor is ideal for use in high-frequency circuits, providing a combination of high Q, tight tolerance, and low EMI.

Technical Specifications:

  • Inductance: 15 µH
  • Inductance Tolerance: ±20%
  • Q Factor: 40 typ. at 2.5 MHz
  • Self-Resonant Frequency: 14 MHz min
  • DCR (DC Resistance): 2.7 Ohms max
  • Isat (Saturation Current): 150 mA
  • Irms (RMS Current): 200 mA
  • Operating Temperature: -40°C to +85°C
  • Case Size: 1008

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess