EN
  • EN
  • DE

1008PS-562KLC

Part No 1008PS-562KLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Shielded High SRF Inductors - 1008PS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1120960-1008PS-562KLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008PS-562KLC CAD Model

Description

The 1008PS-562KLC is a high-performance wirewound chip inductor manufactured by Coilcraft, known for its excellent electrical characteristics and reliable performance in various high-frequency applications. These inductors are designed for use in RF circuits where precise inductance values and high Q-factors are essential.

Applications

  • RF Filters: Used in filter circuits to selectively pass or reject specific frequencies.
  • Impedance Matching Networks: Matching impedance between different stages in RF systems to maximize power transfer.
  • RF Chokes: Blocking RF signals while allowing DC current to pass.
  • Wireless Communication Devices: Applications in WLAN, Bluetooth, and cellular devices for signal filtering and impedance matching.
  • High-Frequency Oscillators: Contributing to the resonant frequency in oscillator circuits.

Features

  • High Q Factor: Provides low losses and improves signal integrity.
  • Tight Inductance Tolerance: Ensures accurate and consistent performance.
  • Self-Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Small Size: Designed for compact PCB layouts.

Benefits

  • Improved RF Performance: High Q factor enhances signal quality and reduces insertion loss.
  • Reduced Interference: Self-shielding minimizes EMI and crosstalk.
  • Precise Inductance: Tight tolerance ensures predictable circuit behavior.
  • Space Savings: Small size allows for more components in a limited space.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.

The 1008PS-562KLC has an inductance value of 5.6 μH (based on the '562' in the part number, where '562' represents 56 x 10^2 nH). The 'K' indicates a tolerance of 10%. This inductor is designed for surface mount technology (SMT) and is available in a 1008 package size (100 mils x 80 mils). The wirewound construction, typically using a ceramic core, ensures high stability and Q-factor. Detailed specifications, including the Q-factor, SRF, DC resistance (DCR), and current rating, can be found in the Coilcraft datasheet. Proper PCB layout and soldering techniques are crucial to achieving optimal performance and reliability. This component is an excellent choice for high-frequency RF applications requiring precise and stable inductance.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess