EN
  • EN
  • DE

REG104GA-AG4

Part No REG104GA-AG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 1.295V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 0.48V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 0.7 mA
Current - Supply (Max) 1.8 mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-223-6
Supplier Device Package SOT-223-6
Base Product Number REG104
Standard Package 78 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659738-REG104GA-AG4
Ultra Librarian 3D Model Ultra Librarian REG104GA-AG4 CAD Model

Description

Product Overview: REG104GA-AG4

The REG104GA-AG4 is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments. This device is designed to deliver a continuous output current of up to 1A with an input voltage range from 2.5V to 16V, making it a versatile choice for various electronic applications. The REG104GA-AG4 offers a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.

Key Features

  • High Output Current: Capable of providing up to 1A of continuous output current.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: Includes built-in thermal shutdown and current limit features to protect the device and the load from adverse conditions.
  • Stable with Low-ESR Output Capacitors: Stable with a wide range of external capacitors, including ceramic types that have lower equivalent series resistance (ESR).
  • Fast Transient Response: Provides excellent regulation against variations in load, which is crucial for high-performance applications.
  • Low Noise: Designed for low noise operation, making it suitable for sensitive analog circuits and RF applications.

Applications

The REG104GA-AG4 is ideal for a variety of applications that require a stable and reliable power supply. Some of these applications include:

  • Portable Devices
  • Microcontroller Power Supplies
  • Battery-Powered Equipment
  • Linear Power Supplies
  • Post-Regulation for Switching Supplies

Package and Quality

The REG104GA-AG4 comes in a compact DDPAK/TO-263 surface-mount package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0088 $56.0616
16+ $6.5714 $105.1424
24+ $6.3660 $152.7840
33+ $6.1607 $203.3031
42+ $5.9553 $250.1226
57+ $5.3392 $304.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess