EN
  • EN
  • DE

1111SQ-39NGEC

Part No 1111SQ-39NGEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 989134-1111SQ-39NGEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1111SQ-39NGEC CAD Model

Description

The Coilcraft 1111SQ-39NGEC is a surface mount power inductor designed for high-current applications. This inductor is part of Coilcraft's SQ series, known for its low DC resistance and high saturation current, making it suitable for use in power supplies and DC-DC converters.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: Voltage regulation and filtering in power supplies.
  • Point-of-Load (POL) regulators: Providing localized power conversion for sensitive components.
  • Filtering: Noise reduction in power lines.
  • Energy storage: Inductive energy storage in power circuits.

Features

  • Low DC resistance (DCR) minimizes power losses.
  • High saturation current provides stable inductance under load.
  • Surface mount design simplifies assembly.
  • Shielded construction reduces electromagnetic interference (EMI).
  • High operating temperature for use in demanding environments.

Benefits

  • Improves the efficiency of power conversion circuits.
  • Reduces heat generation due to low DCR.
  • Enables stable and reliable operation under high current conditions.
  • Simplifies PCB assembly and reduces manufacturing costs.
  • Minimizes EMI, improving system performance and reliability.

Additional Details

The 1111SQ-39NGEC has a nominal inductance value of 3.9 µH. The specific saturation current and DCR values can be found in the product datasheet. This inductor is typically used in conjunction with switching controllers, capacitors, and other passive components to create a complete power conversion solution. The operating frequency should be selected based on the inductor's characteristics and the application requirements. Proper thermal management may be necessary in high-current applications to ensure reliable operation. The part uses a ferrite core material.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2040 $54.1800
105+ $0.9879 $103.7295
160+ $0.9570 $153.1200
220+ $0.9261 $203.7420
280+ $0.8953 $250.6840
375+ $0.8027 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,597 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess