EN
  • EN
  • DE

1206CS-151XGEC

Part No 1206CS-151XGEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, Halogen Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966819-1206CS-151XGEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206CS-151XGEC CAD Model

Description

The Coilcraft 1206CS-151XGEC is a wirewound ceramic chip inductor designed for high-frequency applications. This inductor is commonly used in RF circuits, wireless communication devices, and impedance matching networks. It offers a combination of small size, high Q factor, and tight tolerance, making it suitable for demanding applications.

Applications:

  • RF Circuits: Used in RF amplifiers, filters, and oscillators.
  • Wireless Communication Devices: Employed in mobile phones, Bluetooth devices, and WLAN modules.
  • Impedance Matching Networks: Integrated into impedance matching networks for efficient signal transfer.
  • Filter Circuits: Utilized in filter circuits to remove unwanted frequencies and noise.
  • High-Frequency Applications: Suitable for applications requiring high performance at high frequencies.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Small Size: Offers a compact form factor for high-density applications.
  • Wirewound Construction: Provides high Q factor and excellent performance at high frequencies.
  • Ceramic Core: Enhances stability and performance.
  • Tight Tolerance: Offers precise inductance values for demanding applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Signal Quality: Enhances signal quality in RF and high-frequency circuits.
  • Efficient Performance: Offers high efficiency in impedance matching and filtering applications.
  • Space Saving: Allows for more efficient use of board space, enabling smaller and more compact designs.
  • Easy Assembly: Simplifies the manufacturing process and reduces assembly time.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details:

The 1206CS-151XGEC inductor has an inductance value of 150 nH and a tolerance of ±2%. The self-resonant frequency (SRF) is 450 MHz. The DC resistance (DCR) is 0.75 Ohms. The current rating is 250 mA. The operating temperature ranges from -40°C to +125°C. The package size is 1206. These inductors are available in various case sizes to accommodate different board layouts and space requirements. They are commonly used in high-volume wireless communication products. They are known for their high Q factor and tight tolerance. Coilcraft offers a wide range of inductors to meet various application needs. This product is halogen free. It features a high SRF.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7106 $53.2950
175+ $0.5831 $102.0425
270+ $0.5649 $152.5230
370+ $0.5467 $202.2790
475+ $0.5284 $250.9900
635+ $0.4738 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,955 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess