EN
  • EN
  • DE

2222SQ-301GEC

Part No 2222SQ-301GEC
Manufacturer Coilcraft
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 713035-2222SQ-301GEC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2222SQ-301GEC CAD Model

Description

The 2222SQ-301GEC is a high-performance shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply and filtering applications, offering excellent current handling capabilities and low DC resistance. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to store energy and provide efficient power conversion.
  • Power Supplies: Employed in linear and switching power supplies for filtering and energy storage.
  • EMI Filtering: Used in filtering circuits to suppress electromagnetic interference.
  • RF Applications: Utilized in RF circuits for impedance matching and filtering.
  • Automotive Electronics: Integrated into automotive systems for power management and filtering.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Offers high performance in a small form factor.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components.
  • Improved Efficiency: Reduces power losses and improves overall system efficiency.
  • Increased Power Density: Allows for smaller and more efficient power supply designs.
  • Enhanced Reliability: Provides stable performance over a wide range of operating conditions.
  • Compliance with Environmental Standards: Ensures compliance with RoHS regulations.

Additional Details:

The 2222SQ-301GEC inductor is designed for automated assembly and is available in tape and reel packaging. Its robust construction ensures reliable performance in demanding applications. The shielded design is particularly beneficial in applications where EMI is a concern, such as in medical devices and sensitive measurement equipment. The inductor’s low DC resistance contributes to higher efficiency, reducing heat generation and improving overall system performance. The inductor is manufactured using high-quality materials and processes, ensuring long-term reliability and stability. The component's compact size allows it to be used in densely populated circuit boards, enabling smaller and more portable electronic devices. Its performance characteristics make it suitable for a wide range of applications, from consumer electronics to industrial equipment.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9207 $52.5726
42+ $2.3964 $100.6488
65+ $2.3216 $150.9040
90+ $2.2467 $202.2030
116+ $2.1718 $251.9288
155+ $1.9471 $301.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess