EN
  • EN
  • DE

D01608C-222MLC

Part No D01608C-222MLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821480-D01608C-222MLC
Ultra Librarian 3D Model Ultra Librarian D01608C-222MLC CAD Model

Description

The D01608C-222MLC is a shielded power inductor manufactured by Coilcraft, a leading provider of high-performance magnetic components. This inductor is engineered to excel in a wide range of power conversion applications where efficient energy storage, low losses, and minimized electromagnetic interference (EMI) are critical requirements.

Applications

  • DC-DC Converters: Specifically tailored for buck, boost, and buck-boost converters commonly found in power supplies.
  • Point-of-Load (POL) Regulators: Used in POL modules to provide regulated voltage to specific components on a circuit board.
  • Power Amplifiers: Integrated into RF and audio power amplifiers for filtering and impedance matching.
  • EMI Filtering: Applied in input and output filtering circuits to suppress electromagnetic noise and ensure compliance with EMC standards.
  • LED Lighting: Crucial for driving LEDs efficiently in lighting applications requiring constant current regulation.

Features

  • Shielded Construction: The inductor's shielded design effectively reduces radiated EMI, contributing to cleaner and more reliable system performance.
  • High Saturation Current: The D01608C-222MLC can handle substantial DC currents without significant inductance drop, ensuring stable operation under heavy loads.
  • Low DC Resistance (DCR): Minimized DCR reduces power losses, leading to improved efficiency and reduced heat generation.
  • Compact Size: Its small footprint allows for easy integration into densely populated circuit boards.
  • RoHS Compliant: Meets environmental regulations by eliminating hazardous substances from its construction.

Benefits

  • Enhanced Efficiency: Low DCR directly translates to higher power conversion efficiency, reducing energy consumption and extending battery life in portable devices.
  • Reduced EMI: The shielded construction significantly lowers electromagnetic emissions, preventing interference with other sensitive components and simplifying system-level EMC compliance.
  • Stable Performance: High saturation current ensures that the inductor maintains its performance characteristics even under peak load conditions.
  • Space Savings: The compact size facilitates integration into space-constrained applications without compromising performance.
  • Reliable Operation: Coilcraft's commitment to quality ensures that the D01608C-222MLC delivers reliable and consistent performance over its operational lifespan.

Additional Details

The D01608C-222MLC inductor features an inductance value of 2.2µH (2.2 microhenries). The “MLC” suffix may relate to a specific tolerance range, packaging or termination style. The component typically consists of a ferrite core, wound with high-quality copper wire, and fully shielded. Critical parameters to consider when selecting this inductor include the saturation current, DCR, self-resonant frequency (SRF), and operating temperature range, all of which are detailed in the manufacturer's datasheet. Proper thermal management is crucial to ensure reliable operation, especially at high currents. Automated pick-and-place compatibility simplifies the manufacturing process. Engineers should carefully consult the datasheet to ensure proper application and avoid exceeding maximum ratings, which could lead to component failure or performance degradation.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess