EN
  • EN
  • DE

DT1608C-105MLC

Part No DT1608C-105MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143318-DT1608C-105MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DT1608C-105MLC CAD Model

Description

The DT1608C-105MLC is a high-performance fixed inductor manufactured by Coilcraft, a leading provider of magnetic components. This inductor is designed for a wide range of applications requiring precise inductance and high current handling capabilities.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and flyback converters to store and release energy, ensuring efficient voltage conversion.
  • Power supplies: Employed in linear and switching power supplies to filter noise and regulate current flow.
  • RF circuits: Utilized in radio frequency circuits for impedance matching, filtering, and tuning.
  • Filters: Integral part of low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.
  • EMI suppression: Effective in reducing electromagnetic interference (EMI) by filtering out noise from power lines and signal paths.
  • Wireless charging circuits: Supports inductive power transfer in wireless charging applications.

Features:

  • Inductance: 1000 uH (105 = 10 * 10^5 picohenries = 1000uH).
  • Tolerance: Typically features a tolerance of ±20%.
  • High Current Handling: Designed to withstand high levels of continuous current without saturation.
  • Shielded Construction: Magnetically shielded to minimize electromagnetic interference (EMI) and improve performance in sensitive circuits.
  • Compact Size: Small footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly on printed circuit boards (PCBs).
  • Operating Temperature Range: Wide operating temperature range suitable for industrial and automotive applications.

Benefits:

  • Efficient Power Conversion: High inductance value contributes to efficient energy storage and transfer in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the overall performance of the system.
  • Stable Performance: Designed for stable operation over a wide range of temperatures and frequencies.
  • Compact Design: Small size allows for integration into densely populated circuit boards.
  • Reliable Operation: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Easy Assembly: SMT compatibility facilitates easy and cost-effective assembly on PCBs.

The DT1608C-105MLC inductor is constructed using high-quality materials and advanced manufacturing techniques. It features a ferrite core that provides high inductance and minimizes core losses. The shielded construction ensures excellent EMI performance, making it ideal for use in sensitive electronic equipment. The inductor is available in a surface mount package, which allows for easy and cost-effective assembly on PCBs. Its compact size and high current handling capabilities make it an excellent choice for a wide range of power and signal applications. Detailed specifications can be found in the Coilcraft datasheet for this part number, including SRF (Self-Resonant Frequency), DCR (DC Resistance) and Irms/Isat current ratings.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,692 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess