EN
  • EN
  • DE

160X11189X

Part No 160X11189X
Manufacturer Conec
Catalog D - Sub, D - Shaped Connectors - Accessories
Description D-SUB CABLE CLAMP / Connector Cable Clamp For D-Sub Backshell
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr Conec
Package Bulk
Accessory Type Cable Clamp
For Use With/Related Products D-Sub Backshell
Features Hardware Included
Number of Positions 9 ~ 37
Base Product Number 160X111
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1339232-160X11189X
Ultra Librarian 3D Model Ultra Librarian 160X11189X CAD Model

Description

The 160X11189X from Conec is a cable clamp accessory type that is used with D-Sub backshells.

  • Connector Accessory Type: D-Sub, D-Shaped
  • Number of Positions: 9 to 37
  • Package Type: Bulk
  • Standard Package: 1
  • Features: Hardware Included
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8538.90.8180
  • Base Product Number: 160X111

You May Also Be Interested in

NorComp Inc.
SEALING FLANGE 37POS SILICON
Need more? Email Us
HARTING
INDUCOM CRIMP FERRULE 6,5 - 7,5M / Connector Ferrule, Outer For Inducom Series
Need more? Email Us
TE Connectivity
CONN FERRULE STEPPED DB9/15/25 / Connector Ferrule, Outer For AMPLIMITE Series HD-20, HDE-20, HDP-20, HDP-22
Lowest to $0.4243
Conec
PLASTIC DUSTCAP FOR ALL D-SUBMI / Connector Cap (Cover), Dust For D-Sub Connectors, Male
Lowest to $0.8579
Leader Tech Inc.
D-SUB CONNECTOR SHIELD GASKETS,
Need more? Email Us
ITT Cannon, LLC
SPRING LATCH PLATE DE,DA,DB,DC / Connector Spring Plate For D-Sub Connectors
Need more? Email Us
HARTING
CRIMP FLNG - HOOD 9-37P 50-60MM / Connector Ferrule, Inner For D-Sub Backshell
Need more? Email Us
TE Connectivity
CONN LATCH BLOCK REAR DB50 POS
Need more? Email Us
TE Connectivity
CONN LATCH SPRING DB9-50 2/BAG / Connector Spring Latch For Cable Clamps with Mounting Ears
Lowest to $8.3518

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess