EN
  • EN
  • DE

ST-4TH202

Part No ST-4TH202
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193945-ST-4TH202
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-4TH202 CAD Model

Description

The ST-4TH202 is a trimming potentiometer manufactured by Copal Electronics Inc. Trimming potentiometers, also known as trimmers, are small adjustable resistors used for calibration, tuning, and fine-tuning electronic circuits. They allow for precise adjustments to resistance values, which is critical for optimizing circuit performance.

Applications

  • Calibration of electronic test equipment: Used in multimeters, oscilloscopes, and signal generators to ensure accurate readings.
  • Audio equipment: Fine-tuning volume levels, equalization, and tone controls in amplifiers, mixers, and equalizers.
  • Power supplies: Adjusting output voltage and current levels for optimal performance and stability.
  • Sensor calibration: Used to calibrate sensors like temperature, pressure, and light sensors for accurate measurements.
  • Motor control circuits: Fine-tuning motor speed, position, and torque in servo motors and other control systems.

Features

  • High resolution: Provides fine and precise adjustments to resistance values.
  • Stable resistance: Maintains consistent resistance over time and temperature variations.
  • Compact size: Allows for easy integration into densely populated circuit boards.
  • Sealed construction: Protects the internal components from dust, moisture, and other environmental contaminants.
  • Through-hole mounting: Designed for easy installation and soldering on printed circuit boards.

Benefits

  • Precise circuit tuning: Enables accurate and reliable adjustments to circuit parameters.
  • Improved device performance: Optimizes the performance and accuracy of electronic devices.
  • Cost-effective solution: Provides an economical means of fine-tuning circuits.
  • Ease of use: Simple to install and adjust, even for users with limited technical expertise.
  • Versatile application: Suitable for a wide range of electronic applications requiring precise adjustments.

Additional Details

The ST-4TH202 likely uses a cermet resistive element for enhanced stability and longevity. The resistance is adjusted using a screw-driven wiper arm. This specific model has a resistance value of 2K Ohms (2000 ohms). Typical power rating is approximately 0.5W at 70°C. These potentiometers are built to meet industry standards concerning environmental conditions and reliability.

You May Also Be Interested in

Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100KOHM 0.25W PC PIN TOP
Lowest to $5.1432
Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess