EN
  • EN
  • DE

ZW1R52415

Part No ZW1R52415
Manufacturer Cosel USA, Inc.
Catalog OEM Parts (T - Z)
Description Converter, DC-DC; 18 to 36 VDC; 0.096 A (Typ.); 75 mV (Max.); 750 mV (Max.)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Input Current 96 mA
RoHS Non-Compliant
Win Source Part Number 1022925-ZW1R52415
Categories OEM Parts(T-Z)
Manufacturer Cosel USA, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW1R52415 CAD Model

Description

The ZW1R52415 is a DC-DC converter manufactured by Cosel USA, Inc. It is designed for a variety of industrial and electronic applications, providing a regulated output voltage from a DC input. This converter is known for its high efficiency, compact size, and reliable performance, making it suitable for space-constrained and demanding environments.

Applications

  • Industrial automation systems: Powering sensors, controllers, and other components.
  • Telecommunications equipment: Providing stable power for network devices.
  • Medical devices: Supplying power to sensitive medical equipment.
  • Test and measurement equipment: Ensuring accurate and reliable power for testing instruments.
  • Transportation systems: Powering electronic systems in vehicles and trains.

Features

  • High Efficiency: Converts DC power with minimal losses, reducing heat generation and energy consumption.
  • Compact Size: Space-saving design for integration into small enclosures.
  • Wide Input Voltage Range: Accommodates a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and accurate output voltage.
  • Overvoltage Protection: Protects the load from excessive voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Protects the converter from damage due to short circuits.
  • Remote On/Off Control: Allows for remote control of the converter's operation.

Benefits

  • Improved Energy Efficiency: Reduces energy costs and minimizes heat dissipation.
  • Enhanced System Reliability: Protects connected devices from voltage and current fluctuations.
  • Simplified System Design: Easier integration into various applications.
  • Reduced Downtime: Robust design ensures long-term reliability.
  • Cost Savings: Lower energy consumption and reduced maintenance requirements.

Additional Details

The ZW1R52415 typically includes features like input undervoltage lockout, output voltage adjustment, and remote sensing. It is designed to meet relevant safety and regulatory standards, ensuring safe and reliable operation. The specific technical specifications such as input voltage range, output voltage, output current, and isolation voltage should be consulted in the datasheet for precise application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess