EN
  • EN
  • DE

CLN6A-WKW-K0-WQ-46

Part No CLN6A-WKW-K0-WQ-46
Manufacturer Cree Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820619-CLN6A-WKW-K0-WQ-46
Ultra Librarian 3D Model Ultra Librarian CLN6A-WKW-K0-WQ-46 CAD Model

Description

The CLN6A-WKW-K0-WQ-46 is a high-performance LED manufactured by Cree Inc. It is part of Cree's broader line of LED components known for their efficiency, reliability, and brightness. This particular model is designed for a variety of lighting applications requiring a cool white light output.

Applications

  • General Illumination: Used in residential and commercial lighting fixtures, providing ambient or task lighting.
  • Architectural Lighting: Suitable for highlighting architectural features in buildings, both indoors and outdoors.
  • Retail Lighting: Employed in retail environments for display cases and product illumination.
  • Outdoor Lighting: Can be integrated into streetlights, garden lights, and other outdoor lighting solutions.
  • Specialty Lighting: Used in applications such as stage lighting, entertainment lighting, and signage.

Features

  • High Brightness: Delivers a significant amount of light output, ensuring visibility and clarity.
  • Cool White Light: Produces a color temperature that is perceived as cool and bright.
  • Energy Efficiency: Consumes less power compared to traditional lighting technologies, reducing energy costs.
  • Long Lifespan: Offers a long operational life, minimizing the need for frequent replacements.
  • Compact Size: Allows for easy integration into a variety of lighting fixtures and designs.
  • Robust Design: Withstands environmental conditions and offers consistent performance.

Benefits

  • Reduced Energy Consumption: Lowers electricity bills due to the energy-efficient nature of LEDs.
  • Extended Operational Life: Reduces maintenance costs and downtime due to the long lifespan of the LED.
  • Enhanced Visual Appeal: Provides bright and clear light, improving the aesthetics of the environment.
  • Improved Lighting Quality: Offers consistent and uniform light output, ensuring optimal illumination.
  • Versatile Application: Can be used in a wide range of lighting applications, from residential to commercial to outdoor.
  • Environmentally Friendly: Contains no harmful substances, contributing to a greener environment.

Additional Details

The CLN6A-WKW-K0-WQ-46 LED typically requires a specific forward voltage and current for optimal operation. The exact specifications vary and should be consulted from the manufacturer's datasheet. It is commonly mounted on a printed circuit board (PCB) with proper thermal management to dissipate heat and maintain performance. The LED is designed to provide a consistent color output and brightness over its lifespan, making it a reliable choice for various lighting needs. For detailed specifications, refer to the Cree Inc. documentation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess