EN
  • EN
  • DE

MPLEZW-A1-0000-0000C035H

Part No MPLEZW-A1-0000-0000C035H
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED EASYWHT WARM WHT 3500K 6SMD / LED Uni-Color White 3500K 80 6-Pin SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Series EasyWhite, XLamp MPL-EZW
Packaging Reel package
Part Status Obsolete(EOL)
Color White, Warm
CCT (K) 3500K 2-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 638 lm
Flux @ 25°C, Current - Test 850 lm (800 lm ~ 900 lm)
Current - Test 3 x 150mA
Voltage - Forward (Vf) (Typ) 25V
Lumens/Watt @ Current - Test 76 lm/W
CRI (Color Rendering Index) 80
Current - Max 3 x 250mA
Viewing Angle 125°
Mounting SMD
Package 6-SMD, No Lead
Manufacturer Package SMD
Dimension 0.518" L x 0.478" W (13.15mm x 12.15mm)
Height - Seated (Maximum) 0.250" (6.35mm)
Win Source Part Number 789339-MPLEZW-A1-0000-0000C035H
Popularity Medium
Supply and Demand Status Limited
Family Name MPLEZW-A1-0000-0000C035H
Introduction Date March 24, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPLEZW-A1-0000-0000C035H CAD Model

Description

The Cree Inc. MPLEZW-A1-0000-0000C035H is an EasyWhite XLamp MPL-EZW LED.

  • Package: 6-SMD, no lead
  • Emitted Color: White, Warm
  • Color Temperature: 3500K 2-Step MacAdam Ellipse
  • Viewing Angle: 125°
  • Maximum Forward Voltage (Vf): 25V
  • Maximum Current: 3 x 250mA
  • Current Test: 3 x 150mA
  • Flux: 850 lm (800 lm ~ 900 lm) @ 25°C, current test
  • Flux: 638 lm @ 85°C, current test
  • Lumens/Watt: 76 lm/W @ current test
  • CRI (Color Rendering Index): 80
  • Series: EasyWhite, XLamp MPL-EZW
  • Lifecycle Status: Obsolete (EOL)
  • Introduction Date: March 24, 2010

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1061 $72.2122
4+ $29.6257 $118.5028
7+ $28.6998 $200.8986
9+ $27.7740 $249.9660
11+ $26.8482 $295.3302
15+ $24.0708 $361.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess