EN
  • EN
  • DE

C2M0160120D

Part No C2M0160120D
Manufacturer Cree/Wolfspeed
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH SiC 1.2KV 18A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 1200V 19A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology SiCFET (Silicon Carbide)
Drain-Source Breakdown Voltage 1200V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Gate-Source Threshold Voltage 2.5V @ 500μA
Max Gate Charge 32.6nC @ 20V
Max Input Capacitance 527pF @ 800V
Maximum Gate-Source Voltage +25V, -10V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 196 mOhm @ 10A, 20V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1027138-C2M0160120D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name C2M0160120D
Introduction Date September 02, 2015
ECCN ERA99
Country of Origin China, Philippines, United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian C2M0160120D CAD Model

Description

The C2M0160120D is a N-Channel SiCFET (Silicon Carbide) Transistor manufactured by Cree/Wolfspeed.

  • Drain-Source Breakdown Voltage: 1200V
  • Continuous Drain Current: 19A (Tc)
  • Rds On: 196 mOhm @ 10A, 20V
  • Gate Charge (Qg) (Max) @ Vgs: 32.6nC @ 20V
  • Input Capacitance (Ciss) (Max) @ Vds: 527pF @ 800V
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Package: TO-247-3 case
  • Ideal for Use: Discrete Semiconductor Products

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7675 $53.8375
10+ $10.0860 $100.8600
16+ $9.7452 $155.9232
23+ $9.0638 $208.4674
29+ $8.7230 $252.9670
36+ $8.3823 $301.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,999 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess