EN
  • EN
  • DE

XLVS14040103

Part No XLVS14040103
Manufacturer Crouse-Hinds
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963038-XLVS14040103
Categories OEM Parts(T-Z)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XLVS14040103 CAD Model

Description

The XLVS14040103 is a Crouse-Hinds explosionproof LED light fixture. It is designed for use in hazardous locations where flammable gases, vapors, or dust are present. This lighting fixture provides reliable illumination while adhering to stringent safety standards.

Applications

  • Oil and Gas Refineries: Illumination in areas where flammable substances are processed and stored.
  • Chemical Plants: Safe lighting in environments where chemical reactions and handling occur.
  • Mining Operations: Reliable lighting in underground and surface mining environments.
  • Paint Booths: Explosionproof lighting for paint spraying and drying areas.
  • Grain Elevators: Safe illumination in grain handling and storage facilities.

Features

  • Explosionproof Design: Engineered to contain any internal explosions and prevent ignition of surrounding atmospheres.
  • LED Technology: Provides energy-efficient and long-lasting illumination.
  • Durable Construction: Made with rugged materials to withstand harsh environmental conditions.
  • Weatherproof: Sealed to protect against moisture, dust, and corrosion.
  • Wide Voltage Range: Compatible with a variety of power systems.

Benefits

  • Enhanced Safety: Reduces the risk of explosions and fires in hazardous locations.
  • Energy Savings: Consumes less energy compared to traditional lighting technologies.
  • Long Lifespan: Minimizes maintenance and replacement costs due to the long life of LEDs.
  • Reliable Performance: Provides consistent and dependable illumination in demanding environments.
  • Reduced Downtime: Minimizes disruptions to operations due to lighting failures.

Additional Details

The XLVS14040103 is constructed with a heavy-duty housing, typically made of cast aluminum or stainless steel, to provide maximum protection. It features a clear lens to maximize light output and is designed to dissipate heat effectively to prolong the life of the LEDs. This lighting fixture is certified to meet various safety standards, including UL, CSA, and ATEX, depending on the specific model and application. Installation typically involves mounting the fixture to a suitable surface and connecting it to the appropriate power source. Regular inspection and maintenance are recommended to ensure continued safe and reliable operation.

Crouse-Hinds is a well-known manufacturer of electrical products for hazardous and industrial environments. Their products are designed to meet the highest safety standards and provide reliable performance in demanding applications. The XLVS14040103 is a testament to Crouse-Hinds' commitment to providing safe and efficient lighting solutions for hazardous locations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess